"5 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Gold"
DZ5200 V-REC ASSY 5P 5.08MM PITCH
DZ5200 V-REC ASSY 5P 5.08MM PITCH
CONN RCPT 5POS 0.2 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120275-ND | 96X7272 | 1-1747147-5 |
| Product Name | Headers, Receptacles, Female Sockets | Dz5200 V-Rec Assy 5P 5.08Mm Pitch Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 20.0 amps | 20.0 amps |