TE ConnectivityPCB Headers & Receptacles1-1747147-5
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ] Contact Type : Receptacle
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : Glass-Filled PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ] Contact Type : Receptacle
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : Glass-Filled PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ] Contact Type : Receptacle
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : Glass-Filled PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Perpendicular
Number of Positions : 5
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 20
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .2 MICM [7.87 MICIN ]
Contact Type : Receptacle
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 5.08 MM [.2 INCH ]
Housing Material : Glass-Filled PBT
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Polarization
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Retention Leg
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Box, Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]