"33 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
0.3FPC CONN. AU VER. ON-TAPE 33P
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100220TR-ND | 35AC6727 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 0.3Fpc Conn. Au Ver. On-Tape 33P Amp - Te Connectivity |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |