TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1744544-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1744544-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1744544-1
Connector Hardware, Mounts, Locks & Retainers 1-1744544-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Dimensions Product Height : 2.65 MM  [.104 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.6 MM  [.377 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 11

Dimensions


  • Product Height : 2.65 MM  [.104 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 9.6 MM  [.377 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1-1744544-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-1744544-1
Power Connectors 1-1744544-1
EP II TPA 11P, BLACK

EP II TPA 11P, BLACK

Buy Now
Rectangular Connector Accessories - 1-1744544-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1-1744544-1-ND
Rectangular Connector Accessories 1-1744544-1-ND
Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Connector Terminal Position Assurance (TPA) For Economy Power II Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1744544-1 1-1744544-1 1-1744544-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details