TE Connectivity Board-In Connectors 1-174454-1

Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) (MM) : 2 Housing Material : Glass-Filled PBT Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) (MM) : 2 Housing Material : Glass-Filled PBT Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1-174454-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1-174454-1
Board-In Connectors 1-174454-1
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) (MM) : 2 Housing Material : Glass-Filled PBT Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 11
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Housing Features


  • Centerline (Pitch) (MM) : 2
  • Housing Material : Glass-Filled PBT

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Board Mount Connectors
Product Number 1-174454-1
Product Name Board-In Connectors
Category Wire to Board Connector
Unlock Full Specs
to access all available technical data