TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1744074-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.49 MM , 5 MM  [.197 INCH , .295 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.49 MM , 5 MM  [.197 INCH , .295 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1744074-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1744074-1
Rectangular Wire & Cable Connectors & Housings 1-1744074-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.49 MM , 5 MM  [.197 INCH , .295 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 7.49 MM , 5 MM  [.197 INCH , .295 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-1-1744074-1
Electronic Connector 2027-1-1744074-1
Headers & Wire Housings 11P SL LID HSG W/O Product overview: 1-1744074-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-1744074-1 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 11P SL LID HSG W/O Product overview: 1-1744074-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-1744074-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 484-1-1744074-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
484-1-1744074-1-ND
Rectangular Connector Housings 484-1-1744074-1-ND
11 Rectangular Connectors - Housings Receptacle Natural

11 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1038682-1-1744074-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1038682-1-1744074-1
Connectors, Interconnects - Rectangular Connectors - Housings 1038682-1-1744074-1
Win Source Part Number: 1038682-1-1744074-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: SL-156 Number of Positions: 11 Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-928247-1; 1-770849-1; 172159-0611; 09-50-3111; 1-640251-1; 26-03-4111; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 117440741,PB1280,-1- 1744074-1-SI Base Product Number: 1-1744074

Win Source Part Number: 1038682-1-1744074-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: SL-156
Number of Positions: 11
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-928247-1; 1-770849-1; 172159-0611; 09-50-3111; 1-640251-1; 26-03-4111;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 117440741,PB1280,-1-1744074-1-SI
Base Product Number: 1-1744074

Buy Now Datasheet
11P Sl Lid Hsg W/o Ramp Special Cl Te Connectivity - 11N6845 - Newark, An Avnet Company
Chicago, IL, United States
11P Sl Lid Hsg W/o Ramp Special Cl Te Connectivity
11N6845
11P Sl Lid Hsg W/o Ramp Special Cl Te Connectivity 11N6845
11P SL LID HSG W/O RAMP SPECIAL CL

11P SL LID HSG W/O RAMP SPECIAL CL

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1744074-1 2027-1-1744074-1 484-1-1744074-1-ND 1038682-1-1744074-1 11N6845
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 11P Sl Lid Hsg W/o Ramp Special Cl Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers