TE Connectivity Headers, Male Pins 1-1744057-2

Description
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-1744057-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-1744057-2-ND
Headers, Male Pins 1-1744057-2-ND
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"

"Connector Header Through Hole 12 position 0.156"" (3.96mm)"

Buy Now Datasheet
3.96 Ep Hdr Assy 12P W/pegs Te Connectivity - 96X7204 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Hdr Assy 12P W/pegs Te Connectivity
96X7204
3.96 Ep Hdr Assy 12P W/pegs Te Connectivity 96X7204
3.96 EP HDR ASSY 12P W/PEGS

3.96 EP HDR ASSY 12P W/PEGS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1-1744057-2-ND 96X7204
Product Name Headers, Male Pins 3.96 Ep Hdr Assy 12P W/pegs Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details