TE Connectivity PCB Headers & Receptacles 1-1743730-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 2.9 MM  [.1 INCH , .11 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 2.9 MM  [.1 INCH , .11 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1743730-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1743730-2
PCB Headers & Receptacles 1-1743730-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 2.9 MM  [.1 INCH , .11 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 2.54 MM , 2.9 MM  [.1 INCH , .11 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1743730-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102322-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102974-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 103308-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details