Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.039 INCH ]
Dimensions Connector Length : 21.7 MM [.854 INCH ] Connector Width : 63.5 MM [2.5 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 16.7 MM [.657 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Quantity : 35 Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 36
- Number of Rows : 2
- Number of Sections : 2
- Number of Signal Positions : 36
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1 MM [.039 INCH ]
Dimensions
- Connector Length : 21.7 MM [.854 INCH ]
- Connector Width : 63.5 MM [2.5 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 16.7 MM [.657 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
- Voltage Rating (Max) (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Locking Interface
- Mounting Holes : With
- PCB Mount Alignment : With
- PCB Mount Retention : Without
- PCB Mount Retention Type : Mounting Hole
- Panel Mount Feature : Without
Operation/Application
Packaging Features
- Packaging Quantity : 35
- Packaging Type : Tube
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]