TE Connectivity PCB D-Sub Connectors 1-1740196-2

Description
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 2.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 2 Footprint : 7 MM  [.276 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 2.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 2 Footprint : 7 MM  [.276 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15P HD20 Rec. Head Eurostyle SMT UNC4-40 from Te Connectivity is a surface mount D-Sub connector designed for efficient assembly and reliable performance in various applications. It features a controlled center of gravity for secure positioning during processing and is fully pick-and-place capable, simplifying assembly without the need for additional force. The connector has a low mounting height of 3.6mm, which optimizes space between circuit boards. Constructed with a steel front shell that is tin plated and a black thermoplastic housing, this connector meets UL 94V-0 flammability standards and is RoHS compliant. It includes 0.80µm gold plated contacts for enhanced conductivity. The product supports various mounting hardware options, including 4-40 and M3 threaded inserts or screwlocks, making it versatile for different installation requirements.

Datasheet Summary
Powered by GS/AI

The 15P HD20 Rec. Head Eurostyle SMT UNC4-40 from Te Connectivity is a surface mount D-Sub connector designed for efficient assembly and reliable performance in various applications. It features a controlled center of gravity for secure positioning during processing and is fully pick-and-place capable, simplifying assembly without the need for additional force. The connector has a low mounting height of 3.6mm, which optimizes space between circuit boards. Constructed with a steel front shell that is tin plated and a black thermoplastic housing, this connector meets UL 94V-0 flammability standards and is RoHS compliant. It includes 0.80µm gold plated contacts for enhanced conductivity. The product supports various mounting hardware options, including 4-40 and M3 threaded inserts or screwlocks, making it versatile for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1-1740196-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1-1740196-2
PCB D-Sub Connectors 1-1740196-2
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter (MM) : 2.1 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 2 Footprint : 7 MM  [.276 INCH ] Grounded : No Grounding Indents : Without Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Eurostyle
  • Plastic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : CuMg
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .8
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Color : Black
  • Housing Material : PCT GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter (MM) : 2.1
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Installation Height (MM) : 3.6

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 2
  • Footprint : 7 MM  [.276 INCH ]
  • Grounded : No
  • Grounding Indents : Without
  • Grounding Straps : With
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A109024TR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A109024TR-ND
D-Sub Connector Assemblies A109024TR-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
15P Hd20 Rec.head .eurostyle Smt Unc4-40 Amp - Te Connectivity - 09R9267 - Newark, An Avnet Company
Chicago, IL, United States
15P Hd20 Rec.head .eurostyle Smt Unc4-40 Amp - Te Connectivity
09R9267
15P Hd20 Rec.head .eurostyle Smt Unc4-40 Amp - Te Connectivity 09R9267
15P HD20 REC.HEAD .EUROSTYLE SMT UNC4-40

15P HD20 REC.HEAD .EUROSTYLE SMT UNC4-40

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1740196-2 A109024TR-ND 09R9267
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies 15P Hd20 Rec.head .eurostyle Smt Unc4-40 Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Receptacle, Female Sockets
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data