TE ConnectivityBox Mount D-Sub Connectors1-1740194-5
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 4.5 Contact Type : Receptacle D-Sub Contact Size : 20
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Panel D-Sub Shell Size : 1
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 4.5 Contact Type : Receptacle D-Sub Contact Size : 20
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Panel D-Sub Shell Size : 1
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 4.5 Contact Type : Receptacle D-Sub Contact Size : 20
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Panel D-Sub Shell Size : 1
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
Number of Positions : 9
PCB Mount Orientation : Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : 4.5
Contact Type : Receptacle
D-Sub Contact Size : 20
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Product Type Features
Blindmate : Yes
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector System : Wire-to-Panel
D-Sub Shell Size : 1
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]