TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-173977-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-173977-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-173977-4
Rectangular Wire & Cable Connectors & Housings 1-173977-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A98620-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98620-ND
Free Hanging, Panel Mount A98620-ND
14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
CT CONN MT REC ASSY 14P - 70083575 - Allied Electronics, Inc.
Fort Worth, TX, USA
CT CONN MT REC ASSY 14P
70083575
CT CONN MT REC ASSY 14P 70083575
CT CONN MT REC ASSY 14P

CT CONN MT REC ASSY 14P

Supplier's Site
Ct Conn Mt Rec Assy 14P Rohs Compliant Amp - Te Connectivity - 09H6872 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 14P Rohs Compliant Amp - Te Connectivity
09H6872
Ct Conn Mt Rec Assy 14P Rohs Compliant Amp - Te Connectivity 09H6872
CT CONN MT REC ASSY 14P ROHS COMPLIANT: YES

CT CONN MT REC ASSY 14P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ct Conn Mt Rec Assy 14P Amp - Te Connectivity - 40AJ9652 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 14P Amp - Te Connectivity
40AJ9652
Ct Conn Mt Rec Assy 14P Amp - Te Connectivity 40AJ9652
CT CONN MT REC ASSY 14P

CT CONN MT REC ASSY 14P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-173977-4 A98620-ND 70083575 09H6872
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount CT CONN MT REC ASSY 14P Ct Conn Mt Rec Assy 14P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Current Rating 2.0 amps 2.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-333-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details