TE Connectivity Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Amp Te Connectivity 1-173977-0

Description
WIRE-BOARD CONN, RECEPTACLE, 10POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; Pitch Spacing:2mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination:IDC / IDT; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONN, RECEPTACLE, 10POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; Pitch Spacing:2mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination:IDC / IDT; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Amp Te Connectivity - 23C6445 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Amp Te Connectivity
23C6445
Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Amp Te Connectivity 23C6445
WIRE-BOARD CONN, RECEPTACLE, 10POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; Pitch Spacing:2mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination:IDC / IDT; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONN, RECEPTACLE, 10POS, 2MM; Product Range:AMP CT Series; Gender:Receptacle; Pitch Spacing:2mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination:IDC / IDT; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23C6445
Product Name Wire-Board Conn, Receptacle, 10Pos, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details