TE Connectivity Electronic Connector 1-173851-1

Description
12 Pos Wire Housing, PBT, Crimp, Straight, UL94 HB Product overview: 1-173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-173851-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Wire Housing, PBT, Crimp, Straight, UL94 HB Product overview: 1-173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-173851-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-173851-1
Electronic Connector 340-1-173851-1
12 Pos Wire Housing, PBT, Crimp, Straight, UL94 HB Product overview: 1-173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-173851-1 can be used for catalog matching and distributor lookup.

12 Pos Wire Housing, PBT, Crimp, Straight, UL94 HB Product overview: 1-173851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-173851-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1-173851-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-173851-1-ND
Rectangular Connector Housings 1-173851-1-ND
"12 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

"12 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365892-1-173851-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365892-1-173851-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365892-1-173851-1
Win Source Part Number: 1365892-1-173851-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tray Product Status: Active Base Product Number: 173851 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 12 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.138" (3.50mm) Row Spacing: 0.232" (5.90mm)

Win Source Part Number: 1365892-1-173851-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tray
Product Status: Active
Base Product Number: 173851
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 12
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)
Row Spacing: 0.232" (5.90mm)

Buy Now Datasheet
070 Mlc W-W Plug Hsg 12P F/a Amp - Te Connectivity - 40AJ9650 - Newark, An Avnet Company
Chicago, IL, United States
070 Mlc W-W Plug Hsg 12P F/a Amp - Te Connectivity
40AJ9650
070 Mlc W-W Plug Hsg 12P F/a Amp - Te Connectivity 40AJ9650
070 MLC W-W PLUG HSG 12P F/A

070 MLC W-W PLUG HSG 12P F/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-173851-1 1-173851-1-ND 1365892-1-173851-1 40AJ9650
Product Name Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 070 Mlc W-W Plug Hsg 12P F/a Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products