"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
TE Connectivity 1-1735446-2 PCB Header
TE Connectivity 1-1735446-2 PCB Header
TE Connectivity 1-1735446-2 PCB Header
2mm PITCH HPI POST HEADER, VERTICAL, 12P
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100106-ND | 7201994P | 7201994 | 96X7188 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 2Mm Pitch Hpi Post Header, Vertical, 12P Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 250 volts | |||
| Current Rating | 3.0 amps |