TE Connectivity SATA & Micro SATA 1-1735413-1

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 3.6 MM  [.142 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2.9 MM  [.114 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 3.6 MM  [.142 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2.9 MM  [.114 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1-1735413-1 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1-1735413-1
SATA & Micro SATA 1-1735413-1
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 3.6 MM  [.142 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , 1 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : 2.9 MM  [.114 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 3.6 MM  [.142 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM , 1 MM  [.039 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : 2.9 MM  [.114 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1-1735413-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1-1735413-1
Audio & Video Connectors 1-1735413-1
Asembly Slimline SATA Receptacle 7P+6P

Asembly Slimline SATA Receptacle 7P+6P

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1-1735413-1
Audio & Video Connectors 1-1735413-1
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Pluggable Connector Assemblies - A117820TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A117820TR-ND
Pluggable Connector Assemblies A117820TR-ND
13 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

13 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Style: Receptacle Connector Type: SATA Number of Positions: 13 Mounting Type: Surface Mount, Right Angle Termination: Solder Features: Board Guide, Mating Guide

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Style: Receptacle
Connector Type: SATA
Number of Positions: 13
Mounting Type: Surface Mount, Right Angle
Termination: Solder
Features: Board Guide, Mating Guide

Buy Now Datasheet
Pluggable Connectors - 1-1735413-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1735413-1
Pluggable Connectors 1-1735413-1
CONN SATA RCPT 13POS SLD R/A SMD

CONN SATA RCPT 13POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1-1735413-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1-1735413-1
Pluggable Connector Assemblies 1-1735413-1
CONN SATA RCPT 13POS SLD R/A SMD

CONN SATA RCPT 13POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1735413-1 1-1735413-1 A117820TR-ND 1-1735413-1 1-1735413-1
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connector Assemblies Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connectors Pluggable Connector Assemblies
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Receptacle
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data