TE Connectivity SAS & MiniSAS 1-1735104-3

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1-1735104-3 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1-1735104-3
SAS & MiniSAS 1-1735104-3
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 9.85 MM  [.387 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : High Speed Data

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 3.02 MM  [.119 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connectors - 1-1735104-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-1735104-3
Pluggable Connectors 1-1735104-3
CONN SAS RCPT 29POS SLD PCB

CONN SAS RCPT 29POS SLD PCB

Supplier's Site Datasheet
Sas Backplane Recept, Vertical Te Connectivity - 96X7182 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical Te Connectivity
96X7182
Sas Backplane Recept, Vertical Te Connectivity 96X7182
SAS BACKPLANE RECEPT, VERTICAL

SAS BACKPLANE RECEPT, VERTICAL

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1735104-3 1-1735104-3 96X7182
Product Name SAS & MiniSAS Pluggable Connectors Sas Backplane Recept, Vertical Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Headers, Male Pins - A28562-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers