TE Connectivity FPC Connectors 1-1735042-3

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-1735042-3 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-1735042-3
FPC Connectors 1-1735042-3
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 15 MM  [.591 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 5.6 MM  [.22 INCH ]
  • Connector Length : 15 MM  [.591 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non ZIF
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1-1735042-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-1735042-3
FFC / FPC 1-1735042-3
1MM FFC SMT V ASSY 13P EMBOSS

1MM FFC SMT V ASSY 13P EMBOSS

Buy Now
1Mm Ffc Smt V Assy 13P Emboss Amp - Te Connectivity - 96X7179 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Ffc Smt V Assy 13P Emboss Amp - Te Connectivity
96X7179
1Mm Ffc Smt V Assy 13P Emboss Amp - Te Connectivity 96X7179
1MM FFC SMT V ASSY 13P EMBOSS

1MM FFC SMT V ASSY 13P EMBOSS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1735042-3 1-1735042-3 96X7179
Product Name FPC Connectors FFC / FPC 1Mm Ffc Smt V Assy 13P Emboss Amp - Te Connectivity
Connector Type FPC / FFC
Termination Surface Mount
Mounting Board Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data