TE Connectivity FPC Connectors 1-1734742-5

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 13.2 MM  [.519 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 13.2 MM  [.519 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-1734742-5 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-1734742-5
FPC Connectors 1-1734742-5
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 13.2 MM  [.519 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 15
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 4.15 MM  [.163 INCH ]
  • Connector Length : 13.2 MM  [.519 INCH ]
  • Connector Width : 3.8 MM  [.15 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : PA 9T GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1-1734742-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-1734742-5
FFC / FPC 1-1734742-5
.5 FPC VT ZIF Type-A 15 CONT

.5 FPC VT ZIF Type-A 15 CONT

Buy Now
.5 Fpc Vt Zif Type-A 15 Cont Te Connectivity - 96X7158 - Newark, An Avnet Company
Chicago, IL, United States
.5 Fpc Vt Zif Type-A 15 Cont Te Connectivity
96X7158
.5 Fpc Vt Zif Type-A 15 Cont Te Connectivity 96X7158
.5 FPC VT ZIF Type-A 15 CONT

.5 FPC VT ZIF Type-A 15 CONT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734742-5 1-1734742-5 96X7158
Product Name FPC Connectors FFC / FPC .5 Fpc Vt Zif Type-A 15 Cont Te Connectivity
Connector Type FPC / FFC
Termination Surface Mount
Mounting Board Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data