TE Connectivity PCB Headers & Receptacles 1-1734606-8

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Type : Socket Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions Connector Height : 4.95 MM  [.194 INCH ] Connector Length : 18.2 MM  [.716 INCH ] Connector Width : 5 MM  [.196 INCH ] PCB Thickness (Recommended) : .85 MM  [.033 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 600 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Type : Socket Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions Connector Height : 4.95 MM  [.194 INCH ] Connector Length : 18.2 MM  [.716 INCH ] Connector Width : 5 MM  [.196 INCH ] PCB Thickness (Recommended) : .85 MM  [.033 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 600 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1734606-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1734606-8
PCB Headers & Receptacles 1-1734606-8
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Type : Socket Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions Connector Height : 4.95 MM  [.194 INCH ] Connector Length : 18.2 MM  [.716 INCH ] Connector Width : 5 MM  [.196 INCH ] PCB Thickness (Recommended) : .85 MM  [.033 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 600 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 18
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Type : Socket
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100

Dimensions


  • Connector Height : 4.95 MM  [.194 INCH ]
  • Connector Length : 18.2 MM  [.716 INCH ]
  • Connector Width : 5 MM  [.196 INCH ]
  • PCB Thickness (Recommended) : .85 MM  [.033 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Quantity : 600
  • Packaging Type : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1734606-8
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 1 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 1-1589452-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
PCB Connector Headers & Receptacles - 1-1589488-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
PCB Headers & Receptacles - 1-2307838-7 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
PCB Headers & Receptacles - 1-2314851-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details