"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
RCPT,2MM,16P,R ANG MT,8AU,3.ST
CONN RCPT 16P 0.079 GOLD PCB R/A
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1734531-6-ND | 1-1734531-6 | 1-1734531-6 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | R | Through Hole, Right Angle |
| Voltage Rating | 250 volts | 250 volts |