TE Connectivity USB Connectors 1-1734328-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734328-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734328-1
USB Connectors 1-1734328-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : AB USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : AB
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 1-1734328-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1-1734328-1-ND
USB, DVI, HDMI Connector Assemblies 1-1734328-1-ND
USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1-1734328-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1734328-1
I/O Connectors 1-1734328-1
Mini USB AB R/A,Rcpt,SMT,TRAY, 0.6mm

Mini USB AB R/A,Rcpt,SMT,TRAY, 0.6mm

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-1734328-1
I/O Connectors 1-1734328-1
I/O Connectors

I/O Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
1-1734328-1
USB Connectors 1-1734328-1
USB Connectors MINI USB AB R/A RCPT SMT TRAY 0.6MM

USB Connectors MINI USB AB R/A RCPT SMT TRAY 0.6MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734328-1 1-1734328-1-ND 1-1734328-1 1-1734328-1 1-1734328-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors I/O Connectors USB Connectors
Connector Type USB; Wire to Board Connector USB - mini AB USB
Termination Surface Mount Solder Tab
Mounting Board Mount Surface Mount, Right Angle SMT
Current Rating 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data