Body Features Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .74 MM [.029 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions Connector Height : 3.45 MM [.136 INCH ] Connector Length : 21.54 MM [.848 INCH ] Connector Width : 4.7 MM [.185 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : High Temperature Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Quantity : 1000 Packaging Type : Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .3 MM [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM [.014 INCH ] Termination Method to Printed Circuit Board : Surface Mount Terminations per Post (Max) : 3
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 13
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Plating Material : Nickel
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Type : Pin
- Mating Tab Thickness : .3 MM [.012 INCH ]
- Mating Tab Width : .74 MM [.029 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Connector Height : 3.45 MM [.136 INCH ]
- Connector Length : 21.54 MM [.848 INCH ]
- Connector Width : 4.7 MM [.185 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 100
- Operating Voltage (VDC) : 100
Housing Features
- Centerline (Pitch) : 1.25 MM [.049 INCH ]
- Housing Material : High Temperature Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Quantity : 1000
- Packaging Type : Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .3 MM [.012 INCH ]
- Rectangular Termination Post & Tail Width : .35 MM [.014 INCH ]
- Termination Method to Printed Circuit Board : Surface Mount
- Terminations per Post (Max) : 3
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]