"Connector Header Surface Mount 11 position 0.049"" (1.25mm)"
CONN HEADER SMD 11POS 1.25MM
1.25 WTB HDR SMT, 11 POS
1.25 WTB HDR SMT, 11 POS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98745TR-ND | 1-1734260-1 | 21R1733 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 1.25 Wtb Hdr Smt, 11 Pos Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps |