"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
CONN HEADER 10POS VERT SMD TIN
1.25 WTB HDR SMT, 10 POS
1.25 WTB HDR SMT, 10 POS
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98744CT-ND | 792-1-1734260-0 | 21R1732 |
| Product Name | Headers, Male Pins | CONN HEADER 10POS VERT SMD TIN | 1.25 Wtb Hdr Smt, 10 Pos Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts | ||
| Current Rating | 1.0 amps | 3.0 amps |