TE Connectivity PCB Headers & Receptacles 1-1734100-1

Description
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1734100-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1734100-1
PCB Headers & Receptacles 1-1734100-1
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 100
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1734100-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103186-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
PCB Headers & Receptacles - 103321-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details