Body Features Connector Profile : Standard PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin-Copper over Nickel
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 100 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .75 MM [.03 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions PCB Thickness (Recommended) : .8 - 1.6 MM [.031 - .062 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (MEGO) : 4 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 54
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- PCB Retention Feature Material : Brass
- PCB Retention Feature Plating Material : Tin-Copper over Nickel
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 100
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Tab Thickness : .3 MM [.012 INCH ]
- Mating Tab Width : .75 MM [.03 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- PCB Thickness (Recommended) : .8 - 1.6 MM [.031 - .062 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 750
- Insulation Resistance (MEGO) : 4
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Guide Post
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 54
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ]
- Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]