TE Connectivity Board to Board & Mezzanine Connectors 1-1734099-0

Description
Champ 050 series,plug assembly
Request a Quote Datasheet
Description
Champ 050 series,plug assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-1734099-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-1734099-0
Board to Board & Mezzanine Connectors 1-1734099-0
Champ 050 series,plug assembly

Champ 050 series,plug assembly

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-1734099-0
Board to Board & Mezzanine Connectors 1-1734099-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
1A 250V Electronic Connector
438-1-1734099-0
1A 250V Electronic Connector 438-1-1734099-0
100 Pos RA Solder Thru-Hole Connector, 1A, 250V, 0.05" Pitch Product overview: 1-1734099-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-1734099-0 can be used for catalog matching and distributor lookup.

100 Pos RA Solder Thru-Hole Connector, 1A, 250V, 0.05" Pitch Product overview: 1-1734099-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1-1734099-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A33465-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33465-ND
Centronics Connectors A33465-ND
100 Position Plug Connector Board to Board Through Hole, Right Angle Solder

100 Position Plug Connector Board to Board Through Hole, Right Angle Solder

Buy Now Datasheet
Board-Board Connector Plug, 100 Position, 2Row; No. Of Contacts Te Connectivity - 73M8537 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Plug, 100 Position, 2Row; No. Of Contacts Te Connectivity
73M8537
Board-Board Connector Plug, 100 Position, 2Row; No. Of Contacts Te Connectivity 73M8537
BOARD-BOARD CONNECTOR PLUG, 100 POSITION, 2ROW; No. of Contacts:100Contacts ; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.050 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

BOARD-BOARD CONNECTOR PLUG, 100 POSITION, 2ROW; No. of Contacts:100Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.050 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
I/o Connector, Plug, 100Pos, Pcb Rohs Compliant Te Connectivity - 74AJ7324 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Plug, 100Pos, Pcb Rohs Compliant Te Connectivity
74AJ7324
I/o Connector, Plug, 100Pos, Pcb Rohs Compliant Te Connectivity 74AJ7324
I/O CONNECTOR, PLUG, 100POS, PCB ROHS COMPLIANT: YES

I/O CONNECTOR, PLUG, 100POS, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734099-0 438-1-1734099-0 A33465-ND 73M8537 74AJ7324
Product Name Board to Board & Mezzanine Connectors 1A 250V Electronic Connector Centronics Connectors Board-Board Connector Plug, 100 Position, 2Row; No. Of Contacts Te Connectivity I/o Connector, Plug, 100Pos, Pcb Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Plug Wire to Board Connector
Gender Male / Plug Male / Plug
Termination Through Hole Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data