TE Connectivity D-Shaped Connectors 1-1734098-0

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 100 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 100 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-1734098-0 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-1734098-0
D-Shaped Connectors 1-1734098-0
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 100 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 100

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1-1734098-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-1734098-0
Board to Board & Mezzanine Connectors 1-1734098-0
Champ050 100p A/P RCPT 25CL PB

Champ050 100p A/P RCPT 25CL PB

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-1734098-0
Board to Board & Mezzanine Connectors 1-1734098-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Centronics Connectors - A111955-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A111955-ND
Centronics Connectors A111955-ND
100 Position Receptacle Connector Free Hanging (In-Line) IDC

100 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Champ050 100P A/p Rcpt 25Cl Pb Te Connectivity - 20M4128 - Newark, An Avnet Company
Chicago, IL, United States
Champ050 100P A/p Rcpt 25Cl Pb Te Connectivity
20M4128
Champ050 100P A/p Rcpt 25Cl Pb Te Connectivity 20M4128
CHAMP050 100P A/P RCPT 25CL PB

CHAMP050 100P A/P RCPT 25CL PB

Supplier's Site
Champ050 100P A/p Rcpt 25Cl Pb Amp - Te Connectivity - 40AJ9613 - Newark, An Avnet Company
Chicago, IL, United States
Champ050 100P A/p Rcpt 25Cl Pb Amp - Te Connectivity
40AJ9613
Champ050 100P A/p Rcpt 25Cl Pb Amp - Te Connectivity 40AJ9613
Champ050 100p A/P RCPT 25CL PB

Champ050 100p A/P RCPT 25CL PB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734098-0 1-1734098-0 A111955-ND 20M4128
Product Name D-Shaped Connectors Board to Board & Mezzanine Connectors Centronics Connectors Champ050 100P A/p Rcpt 25Cl Pb Te Connectivity
Connector Type Wire to Board Connector Board to Board Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104809-6 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
5 suppliers
Connector Systems Te Connectivity - 32AC4815 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details