TE Connectivity D-Shaped Connectors 1-1734044-1

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Rivet, 4/40 UNC Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Piece/Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Rivet, 4/40 UNC Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Piece/Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-1734044-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-1734044-1
D-Shaped Connectors 1-1734044-1
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock, Rivet, 4/40 UNC Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Piece/Tray Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock, Rivet, 4/40 UNC
  • Mounting Hole Diameter : 3.2 MM  [.126 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Piece/Tray
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Centronics Connectors - 1-1734044-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1-1734044-1-ND
Centronics Connectors 1-1734044-1-ND
36 Position Receptacle Connector Through Hole, Right Angle Solder

36 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
Centronics Connectors - 1111-1-1734044-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1111-1-1734044-1-ND
Centronics Connectors 1111-1-1734044-1-ND
CENTRONICS RCPT 36P R/A PB

CENTRONICS RCPT 36P R/A PB

Buy Now Datasheet
D-Sub Connectors - 1-1734044-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-1734044-1
D-Sub Connectors 1-1734044-1
Centronics,RCPT 36P,R/A,PB

Centronics,RCPT 36P,R/A,PB

Buy Now
Centronics,rcpt 36P,r/a,pb Te Connectivity - 21R1699 - Newark, An Avnet Company
Chicago, IL, United States
Centronics,rcpt 36P,r/a,pb Te Connectivity
21R1699
Centronics,rcpt 36P,r/a,pb Te Connectivity 21R1699
CENTRONICS,RCPT 36P,R/A,PB

CENTRONICS,RCPT 36P,R/A,PB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734044-1 1-1734044-1-ND 1111-1-1734044-1-ND 1-1734044-1 21R1699
Product Name D-Shaped Connectors Centronics Connectors Centronics Connectors D-Sub Connectors Centronics,rcpt 36P,r/a,pb Te Connectivity
Connector Type Wire to Board Connector Receptacle Centronics Connector D-Sub Connector Centronics Connector
Unlock Full Specs
to access all available technical data