Board to Board & Mezzanine Connectors R.A. RECPT 100P Series I hi-temp Product overview: 1-1734037-0 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-1734037-0 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 803139-1-1734037-0
Type: Board to Board
Number of Positions: 100
Mounting Style: Through Hole, Right Angle
Features: Board Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Outer Shroud Contacts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
100 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Champ 050 series 100pos,Au over PdNi
CONN BTB RCPT 100POS R/A SOLDER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-1-1734037-0 | 803139-1-1734037-0 | A33470-ND | 1-1734037-0 | 1-1734037-0 |
| Product Name | Electronic Connector | D - SUB, D - SHAPED connectors - 1-1734037-0 | Centronics Connectors | Board to Board & Mezzanine Connectors | Centronics Connectors |
| Voltage Rating | 250 volts | ||||
| Current Rating | 1.0 amps | ||||
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |