TE Connectivity Board-In Connectors 1-172520-3

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .05 - .125 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .05 - .125 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1-172520-3 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1-172520-3
Board-In Connectors 1-172520-3
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .05 - .125 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (MMSQ) : .05 - .125
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 1-172520-3-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1-172520-3-ND
Housings, Boots 1-172520-3-ND
13 Position Housing Connector Non-Gendered Natural

13 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
Pin & Socket Connectors - 1-172520-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
1-172520-3
Pin & Socket Connectors 1-172520-3
LOW PRO MINI AMP-IN HDR 13P

LOW PRO MINI AMP-IN HDR 13P

Buy Now
Low Pro Mini Amp-In Hdr 13P Rohs Compliant Amp - Te Connectivity - 09H6806 - Newark, An Avnet Company
Chicago, IL, United States
Low Pro Mini Amp-In Hdr 13P Rohs Compliant Amp - Te Connectivity
09H6806
Low Pro Mini Amp-In Hdr 13P Rohs Compliant Amp - Te Connectivity 09H6806
LOW PRO MINI AMP-IN HDR 13P ROHS COMPLIANT: YES

LOW PRO MINI AMP-IN HDR 13P ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 1-172520-3 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-172520-3
Housings, Boots 1-172520-3
CONN NON-GENDERED HSG 13POS NAT

CONN NON-GENDERED HSG 13POS NAT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-172520-3 1-172520-3-ND 1-172520-3 09H6806 1-172520-3
Product Name Board-In Connectors Housings, Boots Pin & Socket Connectors Low Pro Mini Amp-In Hdr 13P Rohs Compliant Amp - Te Connectivity Housings, Boots
Category Wire to Board Connector
Voltage Rating 250 volts
Current Rating 4.0 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data