TE Connectivity Board-In Connectors 1-172520-0

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 26 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 26 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1-172520-0 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1-172520-0
Board-In Connectors 1-172520-0
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 26 MM  [1.02 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 26 MM  [1.02 INCH ]
  • PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .12 - .35, .05 - .15
  • Wire Size (AWG) : 26 - 22, 30 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-172520-0
Electronic Connector 340-1-172520-0
10 Pos 2.5mm Crimp Wire Housing, Straight, Natural Product overview: 1-172520-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172520-0 can be used for catalog matching and distributor lookup.

10 Pos 2.5mm Crimp Wire Housing, Straight, Natural Product overview: 1-172520-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172520-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 1-172520-0 - 760239-1-172520-0 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-172520-0
760239-1-172520-0
Terminals - 1-172520-0 760239-1-172520-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760239-1-172520-0 Series: Mini Amp-In Number of Positions: 10 Color: Natural Note: Contacts Not Included Gender: Non-Gendered For Use With/Related Products: Mini Amp-In Terminals Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Wire to Board Stacking Direction: Side to Side Material: Nylon Family Name: 172520 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760239-1-172520-0
Series: Mini Amp-In
Number of Positions: 10
Color: Natural
Note: Contacts Not Included
Gender: Non-Gendered
For Use With/Related Products: Mini Amp-In Terminals
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Wire to Board
Stacking Direction: Side to Side
Material: Nylon
Family Name: 172520
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Housings, Boots - A121028-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A121028-ND
Housings, Boots A121028-ND
10 Position Housing Connector Non-Gendered Natural

10 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
Housings, Boots - 1111-1-172520-0-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1111-1-172520-0-ND
Housings, Boots 1111-1-172520-0-ND
10P 2.5MM MINI AMP-IN HDR HSG

10P 2.5MM MINI AMP-IN HDR HSG

Buy Now Datasheet
10P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 09H6805 - Newark, An Avnet Company
Chicago, IL, United States
10P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
09H6805
10P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 09H6805
10P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

10P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-172520-0 340-1-172520-0 760239-1-172520-0 A121028-ND 1111-1-172520-0-ND 09H6805
Product Name Board-In Connectors Electronic Connector Terminals - 1-172520-0 Housings, Boots Housings, Boots 10P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data