1 Pos Crimp Wire Housing, Receptacle, Nylon, UL94 V-0, Straight Product overview: 1-172469-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172469-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363634-1-172469-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 172469
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
PL 250 HOUSING NATURAL 6/6 NYLON
CONN RCPT HSG 0.25 1POS NATURAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-172469-1 | 1363634-1-172469-1 | 1-172469-1-ND | 35AC6699 | 1-172469-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Pl 250 Housing Natural 6/6 Nylon Amp - Te Connectivity | Housings, Boots |
| Termination | Quick Connect |