TE Connectivity Rectangular Connector Housings 1-172170-2

Description
"12 Rectangular Connectors - Housings Plug Red 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"12 Rectangular Connectors - Housings Plug Red 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1-172170-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-172170-2-ND
Rectangular Connector Housings 1-172170-2-ND
"12 Rectangular Connectors - Housings Plug Red 0.163"" (4.14mm)"

"12 Rectangular Connectors - Housings Plug Red 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363595-1-172170-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363595-1-172170-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363595-1-172170-2
Win Source Part Number: 1363595-1-172170-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 172170 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Red Connector Type: Plug Contact Type: Male or Female Number of Positions: 12 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.163" (4.14mm) Row Spacing: 0.163" (4.14mm)

Win Source Part Number: 1363595-1-172170-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 172170
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Red
Connector Type: Plug
Contact Type: Male or Female
Number of Positions: 12
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.163" (4.14mm)
Row Spacing: 0.163" (4.14mm)

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
340-1-172170-2
600V Electronic Connector 340-1-172170-2
12 Pos Rectangular Wire Housing, 4.14mm Pitch, Crimp, ST, 600V, 105°C Product overview: 1-172170-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172170-2 can be used for catalog matching and distributor lookup.

12 Pos Rectangular Wire Housing, 4.14mm Pitch, Crimp, ST, 600V, 105°C Product overview: 1-172170-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-172170-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity - 09H6747 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity
09H6747
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity 09H6747
12 POS TR MINI UNIV ROHS COMPLIANT: YES

12 POS TR MINI UNIV ROHS COMPLIANT: YES

Supplier's Site
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity - 96AC5196 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity
96AC5196
12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity 96AC5196
12 POS TR MINI UNIV ROHS COMPLIANT: YES

12 POS TR MINI UNIV ROHS COMPLIANT: YES

Supplier's Site
12 Pos Tr Mini Univ Amp - Te Connectivity - 40AJ9604 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos Tr Mini Univ Amp - Te Connectivity
40AJ9604
12 Pos Tr Mini Univ Amp - Te Connectivity 40AJ9604
12 POS TR MINI UNIV

12 POS TR MINI UNIV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-172170-2-ND 1363595-1-172170-2 340-1-172170-2 09H6747
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 600V Electronic Connector 12 Pos Tr Mini Univ Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Anderson Power Products
View Details