TE Connectivity Connector Housing, Plug, 9Pos, 4.2Mm; Product Range Amp Te Connectivity 1-172169-9

Description
CONNECTOR HOUSING, PLUG, 9POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 9POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 9Pos, 4.2Mm; Product Range Amp Te Connectivity - 17AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos, 4.2Mm; Product Range Amp Te Connectivity
17AH9639
Connector Housing, Plug, 9Pos, 4.2Mm; Product Range Amp Te Connectivity 17AH9639
CONNECTOR HOUSING, PLUG, 9POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9639
Product Name Connector Housing, Plug, 9Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details