TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-172168-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-172168-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-172168-9
Rectangular Wire & Cable Connectors & Housings 1-172168-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.163 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.163 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.163 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1-172168-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-172168-9-ND
Rectangular Connector Housings 1-172168-9-ND
"6 Rectangular Connectors - Housings Plug Black 0.163"" (4.14mm)"

"6 Rectangular Connectors - Housings Plug Black 0.163"" (4.14mm)"

Buy Now Datasheet
Pin & Socket Connectors - 1-172168-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
1-172168-9
Pin & Socket Connectors 1-172168-9
MINI UNIVERSAL M-N-L PLUG 6P

MINI UNIVERSAL M-N-L PLUG 6P

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
1-172168-9
Pin & Socket Connectors 1-172168-9
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Mini Universal M-N-L Plug 6P Rohs Compliant Amp - Te Connectivity - 09H6743 - Newark, An Avnet Company
Chicago, IL, United States
Mini Universal M-N-L Plug 6P Rohs Compliant Amp - Te Connectivity
09H6743
Mini Universal M-N-L Plug 6P Rohs Compliant Amp - Te Connectivity 09H6743
MINI UNIVERSAL M-N-L PLUG 6P ROHS COMPLIANT: YES

MINI UNIVERSAL M-N-L PLUG 6P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-172168-9 1-172168-9-ND 1-172168-9 09H6743
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Pin & Socket Connectors Mini Universal M-N-L Plug 6P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100444TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Between Series Adapters - 1060274-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
RF Connectors - 1052349-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers