TE Connectivity Connector Housing, Plug, 4Pos, 4.14Mm; Product Range Amp Te Connectivity 1-172167-9

Description
CONNECTOR HOUSING, PLUG, 4POS, 4.14MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS, 4.14MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 4.14Mm; Product Range Amp Te Connectivity - 70AH6781 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 4.14Mm; Product Range Amp Te Connectivity
70AH6781
Connector Housing, Plug, 4Pos, 4.14Mm; Product Range Amp Te Connectivity 70AH6781
CONNECTOR HOUSING, PLUG, 4POS, 4.14MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 4.14MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.14mm; For Use With:AMP 170359, 170360, 170361, 170362 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6781
Product Name Connector Housing, Plug, 4Pos, 4.14Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details