TE Connectivity Connector Housing, Plug, 2Pos, 4.2Mm; Product Range Amp Te Connectivity 1-172165-9

Description
CONNECTOR HOUSING, PLUG, 2POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 4.2Mm; Product Range Amp Te Connectivity - 42J5029 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 4.2Mm; Product Range Amp Te Connectivity
42J5029
Connector Housing, Plug, 2Pos, 4.2Mm; Product Range Amp Te Connectivity 42J5029
CONNECTOR HOUSING, PLUG, 2POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 4.2MM; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:AMP 170359, 170360, 170361, 170362 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42J5029
Product Name Connector Housing, Plug, 2Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details