TE Connectivity Connector Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity 1-172161-9

Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity - 17AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity
17AH9638
Connector Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity 17AH9638
CONNECTOR HOUSING, RCPT, 9POS; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS; Product Range:Mini-Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:4.2mm; For Use With:AMP Mini-Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9638
Product Name Connector Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details