TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 1-172128-1

Description
Win Source Part Number: 1363590-1-172128-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Bulk Product Status: Active Base Product Number: 172128 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363590-1-172128-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Bulk Product Status: Active Base Product Number: 172128 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363590-1-172128-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363590-1-172128-1
Connectors, Interconnects - Terminals - Housings, Boots 1363590-1-172128-1
Win Source Part Number: 1363590-1-172128-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Bulk Product Status: Active Base Product Number: 172128 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Nylon

Win Source Part Number: 1363590-1-172128-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Bulk
Product Status: Active
Base Product Number: 172128
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Nylon

Buy Now Datasheet
Headers & Wire Housings - 1-172128-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-172128-1
Headers & Wire Housings 1-172128-1
FF 250 PLUG HSG 1P NYLON NAT

FF 250 PLUG HSG 1P NYLON NAT

Buy Now
Housings, Boots - 1-172128-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1-172128-1-ND
Housings, Boots 1-172128-1-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-1-172128-1
Electronic Connector 325-1-172128-1
CONN RCPT HSG 0.25 1POS NATURAL Product overview: 1-172128-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-1-172128-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.25 1POS NATURAL Product overview: 1-172128-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-1-172128-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ff 250 Plug Hsg 1P Nylon Nat Amp - Te Connectivity - 09H6724 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Plug Hsg 1P Nylon Nat Amp - Te Connectivity
09H6724
Ff 250 Plug Hsg 1P Nylon Nat Amp - Te Connectivity 09H6724
FF 250 PLUG HSG 1P NYLON NAT

FF 250 PLUG HSG 1P NYLON NAT

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363590-1-172128-1 1-172128-1 1-172128-1-ND 325-1-172128-1 09H6724
Product Name Connectors, Interconnects - Terminals - Housings, Boots Headers & Wire Housings Housings, Boots Electronic Connector Ff 250 Plug Hsg 1P Nylon Nat Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details