"5 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
SEALED CONNECTOR
Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 848846-1-1718806-1
Series: MCON
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1718806
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8538.90.6000
Other Part Number: A124382, -1-1718806-1-CSI, 1-1718806-1-ND, -1-1718806-1-LSI, -1-1718806-1-SI, 2266-1-1718806-1
5P Signal Connector, Female Socket, Wire-to-Wire, Black Product overview: 1-1718806-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718806-1 can be used for catalog matching and distributor lookup.
5POS, MCON 1.2 - LL CONNECTOR, SEALED ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124382-ND | 1-1718806-1 | 848846-1-1718806-1 | 340-1-1718806-1 | 54X2907 |
| Product Name | Rectangular Connector Housings | Rectangular Connectors - 1-1718806-1 | Electronic Connector | 5Pos, Mcon 1.2 - Ll Connector, Sealed Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |