TE Connectivity Automotive Housing, Rcpt, 6Pos; Product Range Te Connectivity 1-1718646-1

Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCON 1.2 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCON 1.2 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos; Product Range Te Connectivity - 35R0257 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos; Product Range Te Connectivity
35R0257
Automotive Housing, Rcpt, 6Pos; Product Range Te Connectivity 35R0257
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP MCON 1.2 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP MCON 1.2 Series Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity - 17AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity
17AH9637
Automotive Conn Housing, Rcpt, 6Pos; Product Range Te Connectivity 17AH9637
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP MCON Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP6K9K; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP MCON Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP6K9K; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 35R0257
Product Name Automotive Housing, Rcpt, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details