TE Connectivity Automotive Housing, Rcpt, 4Pos; Product Range Te Connectivity 1-1718645-1

Description
AUTOMOTIVE HOUSING, RCPT, 4POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 4POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos; Product Range Te Connectivity - 21R1695 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos; Product Range Te Connectivity
21R1695
Automotive Housing, Rcpt, 4Pos; Product Range Te Connectivity 21R1695
AUTOMOTIVE HOUSING, RCPT, 4POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS; Product Range:MCON 1.2 Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP MCON 1.2 Series Socket Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity - 17AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
17AH9636
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 17AH9636
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MCON Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP6K9K; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MCON Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:IP6K9K; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R1695
Product Name Automotive Housing, Rcpt, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details