4 Pos Wire Housing, Crimp, Female Socket, Signal, Black Product overview: 1-1718645-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718645-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334120-1-1718645-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 4
Pitch: 0.157" (4.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Other Part Number: -1-1718645-1-LSI,A12
Base Product Number: 1718645
RoHS Status: RoHS Compliant
SEALED CONNECTOR
Connectors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-1718645-1 | A122518-ND | 1334120-1-1718645-1 | 1-1718645-1 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Gender | Female / Jack |