TE Connectivity Receptacle Housing, 2Pos, Nylon, Black; Product Range Te Connectivity 1-1718643-1

Description
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; PRODUCT RANGE:MCON 1.2 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON 1.2 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES
Description
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; PRODUCT RANGE:MCON 1.2 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON 1.2 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon, Black; Product Range Te Connectivity - 86Y2197 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon, Black; Product Range Te Connectivity
86Y2197
Receptacle Housing, 2Pos, Nylon, Black; Product Range Te Connectivity 86Y2197
RECEPTACLE HOUSING, 2POS, NYLON, BLACK; PRODUCT RANGE:MCON 1.2 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON 1.2 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 2POS, NYLON, BLACK; PRODUCT RANGE:MCON 1.2 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:4MM; FOR USE WITH:AMP MCON 1.2 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86Y2197
Product Name Receptacle Housing, 2Pos, Nylon, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details