TE Connectivity Receptacle Housing, 3Pos, Pbt Gf, Black; Product Range Amp Te Connectivity 1-1718346-1

Description
RECEPTACLE HOUSING, 3POS, PBT GF, BLACK; PRODUCT RANGE:MQS SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.54MM; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES
Description
RECEPTACLE HOUSING, 3POS, PBT GF, BLACK; PRODUCT RANGE:MQS SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.54MM; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Pbt Gf, Black; Product Range Amp Te Connectivity - 86Y2196 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Pbt Gf, Black; Product Range Amp Te Connectivity
86Y2196
Receptacle Housing, 3Pos, Pbt Gf, Black; Product Range Amp Te Connectivity 86Y2196
RECEPTACLE HOUSING, 3POS, PBT GF, BLACK; PRODUCT RANGE:MQS SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.54MM; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 3POS, PBT GF, BLACK; PRODUCT RANGE:MQS SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.54MM; FOR USE WITH:AMP MQS SERIES SOCKET CONTACTS; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86Y2196
Product Name Receptacle Housing, 3Pos, Pbt Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details