TE Connectivity Wire-Board Connector, Receptacle, 2 Position; Product Range Te Connectivity 1-1718333-1

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:MQS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MQS Series Contacts; Connector Type:Wire to Board; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:MQS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MQS Series Contacts; Connector Type:Wire to Board; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position; Product Range Te Connectivity - 84R0780 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position; Product Range Te Connectivity
84R0780
Wire-Board Connector, Receptacle, 2 Position; Product Range Te Connectivity 84R0780
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:MQS Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:MQS Series Contacts; Connector Type:Wire to Board; No. of Contacts:2Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:MQS Series; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:MQS Series Contacts; Connector Type:Wire to Board; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0780
Product Name Wire-Board Connector, Receptacle, 2 Position; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details