TE Connectivity 1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant Amp Te Connectivity 1-1718324-1

Description
1.5/2.8MM TAB HSG.,62POS.,ASSY ROHS COMPLIANT: YES
Description
1.5/2.8MM TAB HSG.,62POS.,ASSY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant Amp Te Connectivity - 40M7856 - Newark, An Avnet Company
Chicago, IL, United States
1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant Amp Te Connectivity
40M7856
1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant Amp Te Connectivity 40M7856
1.5/2.8MM TAB HSG.,62POS.,ASSY ROHS COMPLIANT: YES

1.5/2.8MM TAB HSG.,62POS.,ASSY ROHS COMPLIANT: YES

Supplier's Site
Plug Housing, 62Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 43AC9707 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 62Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
43AC9707
Plug Housing, 62Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 43AC9707
PLUG HOUSING, 62POS, GF PBT, BLACK; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Ways; Pitch Spacing:-; For Use With:AMP MCP 2.8 & 1.5K Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 62POS, GF PBT, BLACK; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Ways; Pitch Spacing:-; For Use With:AMP MCP 2.8 & 1.5K Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40M7856
Product Name 1.5/2.8Mm Tab Hsg.,62Pos.,assy Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details