TE Connectivity Standard Rectangular Connectors 1-1717576-5

Description
Configuration Features Keying : XX Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Plating Material : Tin Contact Style : Straight Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Tab Multiple Contact Types : Without Shunts/Shorting Bars : Without Tail Plating Material : Tin Tail Plating Thickness : 2 MICM  [78.74 MICIN ] Dimensions Height : 21.6 MM  [.85 INCH ] Length : 24.16 MM  [.951 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Tail Length : 3.8 MM  [.149 INCH ] Width : 16.97 MM  [.668 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 250 UL Voltage Rating (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Agency/Standard : UL, CSA CSA File Number : LR7189 CSA Rating : Certified UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention : Without Lock Type : Latch Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal For Use With : Receptacle Housing Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Product Type : Connector Sealable : No Series Number : 3000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Keying : XX Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Plating Material : Tin Contact Style : Straight Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Tab Multiple Contact Types : Without Shunts/Shorting Bars : Without Tail Plating Material : Tin Tail Plating Thickness : 2 MICM  [78.74 MICIN ] Dimensions Height : 21.6 MM  [.85 INCH ] Length : 24.16 MM  [.951 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Tail Length : 3.8 MM  [.149 INCH ] Width : 16.97 MM  [.668 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 250 UL Voltage Rating (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Agency/Standard : UL, CSA CSA File Number : LR7189 CSA Rating : Certified UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention : Without Lock Type : Latch Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal For Use With : Receptacle Housing Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Product Type : Connector Sealable : No Series Number : 3000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1-1717576-5 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1-1717576-5
Standard Rectangular Connectors 1-1717576-5
Configuration Features Keying : XX Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Plating Material : Tin Contact Style : Straight Contact Transmits (Typical) : Power, Signal (Data) Contact Type : Tab Multiple Contact Types : Without Shunts/Shorting Bars : Without Tail Plating Material : Tin Tail Plating Thickness : 2 MICM  [78.74 MICIN ] Dimensions Height : 21.6 MM  [.85 INCH ] Length : 24.16 MM  [.951 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Tail Length : 3.8 MM  [.149 INCH ] Width : 16.97 MM  [.668 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 250 UL Voltage Rating (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards Agency/Standard : UL, CSA CSA File Number : LR7189 CSA Rating : Certified UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention : Without Lock Type : Latch Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal For Use With : Receptacle Housing Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Connector Type : Header Glow Wire Rating : Standard Part - Not Glow Wire Header Type : Shrouded Insertion Force Type : High Product Type : Connector Sealable : No Series Number : 3000 Strain Relief : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying : XX
  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 9.5
  • Contact Layout : Matrix
  • Contact Plating Material : Tin
  • Contact Style : Straight
  • Contact Transmits (Typical) : Power, Signal (Data)
  • Contact Type : Tab
  • Multiple Contact Types : Without
  • Shunts/Shorting Bars : Without
  • Tail Plating Material : Tin
  • Tail Plating Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Height : 21.6 MM  [.85 INCH ]
  • Length : 24.16 MM  [.951 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]
  • Tail Length : 3.8 MM  [.149 INCH ]
  • Width : 16.97 MM  [.668 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600
  • UL Voltage Rating (VAC) : 250
  • UL Voltage Rating (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Agency/Standard : UL, CSA
  • CSA File Number : LR7189
  • CSA Rating : Certified
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention : Without
  • Lock Type : Latch
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Assembly Integration Feature : Without
  • Circuit Application : Power & Signal
  • For Use With : Receptacle Housing
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Connector Type : Header
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Header Type : Shrouded
  • Insertion Force Type : High
  • Product Type : Connector
  • Sealable : No
  • Series Number : 3000
  • Strain Relief : Without

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1717576-5
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers